NEN-EN-IEC 61243-3/C1

Life working - Voltage detectors - Part 3: Two-pole low-voltage type

inactive
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 4
ICS Code (Protection against electric shock. Live working): 13.260

Document History

January 1, 2015
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
December 1, 2014
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
NEN-EN-IEC 61243-3 is applicable to hand-held two-pole voltage detectors with their accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: - for...
June 1, 2010
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
This part of IEC 61243 is applicable to hand-held two-pole voltage detectors with its accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: - for...
March 1, 2002
Life working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
NEN-EN-IEC 61243-3/C1
August 1, 2000
Life working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
January 1, 1999
Voltage detectors - Part 3: Two-pole low voltage type 8)
Is applicable to two-pole voltage detectors to be used on electrical systems for nominal voltages not exceeding 1000 V a.c. and/or 1500 V d.c. and below 500 Hz (nominal frequencies). The detector...
Advertisement