NEN-EN 14848/C1

Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 4
ICS Code (Aerosol containers): 55.130

Document History

NEN-EN 14848/C1
July 1, 2007
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
A description is not available for this item.
December 1, 2005
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
This European Standard specifies the critical dimensions of valve cups suitable for clinching into 25,4 mm aperture metal aerosol containers. This standard is intended to be used with the metal...
December 1, 2003
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
This European Standard specifies the critical dimensions of valve cups suitable for clinching into 25,4 mm aperture metal aerosol containers. This standard is intended to be used with the metal...
Advertisement