NEN-EN 14848

Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 9
ICS Code (Aerosol containers): 55.130
scope:

This European Standard specifies the critical dimensions of valve cups suitable for clinching into 25,4 mm aperture metal aerosol containers. This standard is intended to be used with the metal aerosol containers specified in EN 14847 and prEN 15006.

Document History

July 1, 2007
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
A description is not available for this item.
December 1, 2005
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
This European Standard specifies the critical dimensions of valve cups suitable for clinching into 25,4 mm aperture metal aerosol containers. This standard is intended to be used with the metal...
NEN-EN 14848
December 1, 2003
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
This European Standard specifies the critical dimensions of valve cups suitable for clinching into 25,4 mm aperture metal aerosol containers. This standard is intended to be used with the metal...
Advertisement