NEN-EN 14848
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
active
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aerosol containers): | 55.130 |
scope:
This European Standard specifies the critical dimensions of valve cups suitable for clinching into 25,4 mm aperture metal aerosol containers. This standard is intended to be used with the metal aerosol containers specified in EN 14847 and prEN 15006.
Document History
July 1, 2007
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
A description is not available for this item.
NEN-EN 14848
December 1, 2005
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
This European Standard specifies the critical dimensions of valve cups suitable for clinching into 25,4 mm aperture metal aerosol containers. This standard is intended to be used with the metal...
December 1, 2003
Aerosol containers - Metal containers with 25,4 mm aperture - Dimensions of valve cups
This European Standard specifies the critical dimensions of valve cups suitable for clinching into 25,4 mm aperture metal aerosol containers. This standard is intended to be used with the metal...