NEN-EN 1997-2/C1
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
active
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
| ICS Code (Technical aspects): | 91.010.30 |
Document History
September 1, 2022
Eurocode 7 - Geotechnical design - Part 2: Ground properties
Scope of prEN 1997-2
This document provides rules for determining ground properties for the design and verification of geotechnical structures.
This document covers guidance for planning ground...
December 1, 2011
National Annex to NEN-EN 1997-2: Geotechnical design - Part 2: Ground investigation and testing (including C1:2010)
This National Annex specifies the options in NEN-EN 1997-2:2007 and NEN-EN 1997-2:2007/C1:2010 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes...
NEN-EN 1997-2/C1
July 1, 2010
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
A description is not available for this item.
August 1, 2007
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
EN 1997 is intended to be used in conjunction with EN 1990:2002, which establishes the principles and requirements for safety and serviceability, describes the basis of design and verification and...