NEN-EN 1997-2

Eurocode 7 - Geotechnical design - Part 2: Ground properties

pending
Organization: NEN
Publication Date: 1 September 2022
Status: pending
Page Count: 132
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Technical aspects): 91.010.30
scope:

Scope of prEN 1997-2

This document provides rules for determining ground properties for the design and verification of geotechnical structures.

This document covers guidance for planning ground investigations, collecting information about ground properties and groundwater conditions, and preparation of the Ground Model.

This document covers guidance for the selection of field investigation and laboratory test methods to obtain derived values of ground properties.

This document covers guidance on the presentation of the results of ground investigation, including derived values of ground properties, in the Ground Investigation Report.

Assumptions

The provisions in prEN 1997-2:2022 are based on the assumptions given in prEN 1990:2021 and prEN 1997-1:2022.

This document is intended to be used in conjunction with prEN 1997-1:2022, which provides general rules for design and verification of all geotechnical structures.

This document is intended to be used in conjunction with prEN 1997-3:2022, which provides specific rules for design and verification of certain types of geotechnical structures.

This document is intended to be used in conjunction with prEN 1998-1-1 which provides the requirements for the ground properties needed to define the seismic action.

This document is intended to be used in conjunction with prEN 1998-5 which provides rules for the design of geotechnical structures in seismic regions.

Document History

NEN-EN 1997-2
September 1, 2022
Eurocode 7 - Geotechnical design - Part 2: Ground properties
Scope of prEN 1997-2 This document provides rules for determining ground properties for the design and verification of geotechnical structures. This document covers guidance for planning ground...
December 1, 2011
National Annex to NEN-EN 1997-2: Geotechnical design - Part 2: Ground investigation and testing (including C1:2010)
This National Annex specifies the options in NEN-EN 1997-2:2007 and NEN-EN 1997-2:2007/C1:2010 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes...
July 1, 2010
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
A description is not available for this item.
August 1, 2007
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
EN 1997 is intended to be used in conjunction with EN 1990:2002, which establishes the principles and requirements for safety and serviceability, describes the basis of design and verification and...

References

Advertisement