NEN EN 1997-2/NB

National Annex to NEN-EN 1997-2: Geotechnical design - Part 2: Ground investigation and testing (including C1:2010)

active, Most Current
Buy Now
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 7
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Structures of buildings in general): 91.080.01
scope:

This National Annex specifies the options in NEN-EN 1997-2:2007 and NEN-EN 1997-2:2007/C1:2010 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself.

Document History

September 1, 2022
Eurocode 7 - Geotechnical design - Part 2: Ground properties
Scope of prEN 1997-2 This document provides rules for determining ground properties for the design and verification of geotechnical structures. This document covers guidance for planning ground...
NEN EN 1997-2/NB
December 1, 2011
National Annex to NEN-EN 1997-2: Geotechnical design - Part 2: Ground investigation and testing (including C1:2010)
This National Annex specifies the options in NEN-EN 1997-2:2007 and NEN-EN 1997-2:2007/C1:2010 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes...
July 1, 2010
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
A description is not available for this item.
August 1, 2007
Eurocode 7 - Geotechnical design - Part 2: Ground investigation and testing
EN 1997 is intended to be used in conjunction with EN 1990:2002, which establishes the principles and requirements for safety and serviceability, describes the basis of design and verification and...
Advertisement