NEN-EN 417

Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking

inactive
Organization: NEN
Publication Date: 1 August 1993
Status: inactive
Page Count: 16
ICS Code (Pressure vessels): 23.020.30
scope:

This Standard specifies material, construction, inspection and marking requirements for non-refillable metallic gas cartridges with or without a valve for use with portable appliances which comply with the requirements of EN 521 'Portable appliances operating at vapour pressure from liquefied petroleum gas container'. This Standard applies to cartridges with a total capacity between 50 ml and 1000 ml, designed to contain stenched liquefied petroleum gas or stabilised mixtures of liquefied petroleum gas with propadiene and/or methyl acetylene, where the pressure developped by the contains of the cartridge at 50° C does not exceed 12 bar. However, stenching of these gases is optional for cartridged with a total capacity not exceeding 150 ml. This Standard does not apply to aerosol dispensers manufactured, filled, tested and marked in accordance with in the Directive 75/324/EEC.

Document History

March 1, 2012
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This European Standard specifies material, construction, inspection and marking requirements for nonrefillable metallic gas cartridges with or without a valve for use with portable appliances which...
August 1, 2010
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This European Standard specifies material, construction, inspection and marking requirements for nonrefillable metallic gas cartridges with or without a valve for use with portable appliances which...
July 1, 2003
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This European Standard specifies material, construction, inspection and marking requirements for non-refillable metallic gas cartridges with or without a valve for use with portable appliances which...
August 1, 2002
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This European Standard specifies material, construction, inspection and marking requirements for non-refillable metallic gas cartridges with or without a valve for use with portable appliances which...
NEN-EN 417
August 1, 1993
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This Standard specifies material, construction, inspection and marking requirements for non-refillable metallic gas cartridges with or without a valve for use with portable appliances which comply...

References

Advertisement