NEN-EN 417
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This European Standard specifies material, construction, inspection and marking requirements for nonrefillable metallic gas cartridges with or without a valve for use with portable appliances which comply with the requirements of EN 521. This European Standard is applicable to cartridges with a total capacity of between 50 ml and 1 000 ml, designed to contain stenched liquefied petroleum gas or stabilized mixtures of liquefied petroleum gas with propadiene and/or methyl acetylene and/or di-methyl-ether or equivalent, where the pressure developed by the contents of the cartridge at 50 °C does not exceed 13,2 bar. However, stenching of these gases is optional for cartridges with a total capacity not exceeding 150 ml.
Document History