NEN-EN 417

Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 32
ICS Code (Pressure vessels): 23.020.30
scope:

This European Standard specifies material, construction, inspection and marking requirements for non-refillable metallic gas cartridges with or without a valve for use with portable appliances which comply with the requirements of EN 521. This standard is applicable to cartridges with a total capacity of between 50 ml and 1 000 ml, designed to contain stenched liquefied petroleum gas or stabilized mixtures of liquefied petroleum gas with propadiene and/or methyl acetylene, where the pressure developed by the contents of the cartridge at 50 °C does not exceed 13,2 bar. However, stenching of these gases is optional for cartridges with a total capacity not exceeding 150 ml. This standard is not applicable to aerosol dispensers - manufactured, filled, tested and marked in accordance with the Directive 75/324/EEC.

Document History

March 1, 2012
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This European Standard specifies material, construction, inspection and marking requirements for nonrefillable metallic gas cartridges with or without a valve for use with portable appliances which...
August 1, 2010
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This European Standard specifies material, construction, inspection and marking requirements for nonrefillable metallic gas cartridges with or without a valve for use with portable appliances which...
July 1, 2003
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This European Standard specifies material, construction, inspection and marking requirements for non-refillable metallic gas cartridges with or without a valve for use with portable appliances which...
NEN-EN 417
August 1, 2002
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This European Standard specifies material, construction, inspection and marking requirements for non-refillable metallic gas cartridges with or without a valve for use with portable appliances which...
August 1, 1993
Non-refillable metallic gas cartridges for liquefied petroleum gases, with or without a valve, for use with portable appliances - Construction, inspection, testing and marking
This Standard specifies material, construction, inspection and marking requirements for non-refillable metallic gas cartridges with or without a valve for use with portable appliances which comply...
Advertisement