NEN-EN-IEC 61076-2-101
Connectors for electronic equipment - Product requirements - Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking
| Organization: | NEN |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This International Standard describes circular connectors M12 typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or non-rewireable, with screw-locking. Male connectors have round contacts 0,6 mm, 0,76 mm, 0,8 mm and 1,0 mm. The different codings prevent the mating of these coded male or female connectors to any other interfaces and cross mating between the different codings.
Document History