NEN-EN-IEC 61076-2-101

Connectors for electronic equipment - Product requirements - Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 70
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 describes M12 circular connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or non-rewireable, with screw-locking. The connectors with glass to metal seal are fixed connectors only which consist of fixed glass to metal sealed styles with rewireable male contacts and are intermateable with corresponding free connectors according to this International Standard. Male connectors have round contacts Ø 0,6 mm, Ø 0,76 mm, Ø 0,8 mm and Ø 1,0 mm.

Document History

NEN-EN-IEC 61076-2-101
August 1, 2012
Connectors for electronic equipment - Product requirements - Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking
This part of IEC 61076 describes M12 circular connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or...
October 1, 2008
Connectors for electronic equipment - Product requirements - Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking
This International Standard describes circular connectors M12 typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or...
Connectors for electronic equipment - Part 2-101: Circular connectors - Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications
A description is not available for this item.
February 1, 2004
Connectors for electronic equipment - Part 2-101: Circular connectors - Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications
Describes circular connectors for use in industrial control circuits devices like switchgear and controlgear. These connectors consist of fixed and free connectors either rewireable or...
Advertisement