NEN-EN-IEC 61076-2-101
Connectors for electronic equipment - Part 2-101: Circular connectors - Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Describes circular connectors for use in industrial control circuits devices like switchgear and controlgear. These connectors consist of fixed and free connectors either rewireable or non-rewireable, M8 with screw-locking or 8 mm diameter with snap-locking, M12 with screw-locking.
Document History
August 1, 2012
Connectors for electronic equipment - Product requirements - Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking
This part of IEC 61076 describes M12 circular connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or...
October 1, 2008
Connectors for electronic equipment - Product requirements - Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking
This International Standard describes circular connectors M12 typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or...
April 1, 2006
Connectors for electronic equipment - Part 2-101: Circular connectors - Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications
A description is not available for this item.
NEN-EN-IEC 61076-2-101
February 1, 2004
Connectors for electronic equipment - Part 2-101: Circular connectors - Detail specification for circular connectors M8 with screw- or snap-locking, M12 with screw-locking for low voltage applications
Describes circular connectors for use in industrial control circuits devices like switchgear and controlgear. These connectors consist of fixed and free connectors either rewireable or...