NEN-EN-ISO 11199-2

Walking aids manipulated by both arms - Requirements and test methods - Part 2: Rollators

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 32
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 11199 specifies requirements and methods of testing the fatigue, static load capacity, braking and static stability of rollators being used as walking aids with wheels, manipulated by the hands, without accessories, unless specified in the particular test procedure. This part of ISO 11199 also gives the requirements relating to safety, ergonomics, performance, and information supplied by the manufacturer including marking and labelling. The requirements and tests are based on every-day usage of rollators as walking aids, for a maximum user mass as specified by the manufacturer. This part of ISO 11199 includes rollators specified for a user mass of not less than 35 kg.

Document History

July 1, 2021
Assistive products for walking manipulated by both arms - Requirements and test methods - Part 2: Rollators
This document specifies requirements and test methods of rollators being used as assistive products for walking with wheels, manipulated by both arms, without accessories, unless specified in the...
NEN-EN-ISO 11199-2
April 1, 2005
Walking aids manipulated by both arms - Requirements and test methods - Part 2: Rollators
This part of ISO 11199 specifies requirements and methods of testing the fatigue, static load capacity, braking and static stability of rollators being used as walking aids with wheels, manipulated...
March 1, 2003
Walking aids manipulated by both arms - Requirements and test methods - Part 2: Rollators
This part of ISO 11199 specifies requirements and methods of testing the fatigue, static load capacity, braking and static stability of rollators being used as walking aids with wheels, manipulated...
October 1, 1999
Walking aids manipulated by both arms - Requirements and test methods - Part 2: Rollators
Specifies requirements and methods of testing rollaters fully equipped with handgrips and tips. The methods state how to test fatigue, static load capacity and stability. The standard also gives the...
May 1, 1996
Walking aids manipulated using both arms - Requirements and test methods - Part 2: Rollators
Specifies requirements and methods of testing rollaters fully equipped with handgrips and tips. The methods state how to test fatigue, static load capacity and stability. The standard also gives the...
Advertisement