NEN-EN-ISO 11199-2

Walking aids manipulated using both arms - Requirements and test methods - Part 2: Rollators

inactive
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
Page Count: 26
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

Specifies requirements and methods of testing rollaters fully equipped with handgrips and tips. The methods state how to test fatigue, static load capacity and stability. The standard also gives the requirements relating to safety, ergonomics, performance, marking and labelling. The test and requirements are based on every-day usage of rollators, manufactured for a user mass not less than 50 kg.

Document History

July 1, 2021
Assistive products for walking manipulated by both arms - Requirements and test methods - Part 2: Rollators
This document specifies requirements and test methods of rollators being used as assistive products for walking with wheels, manipulated by both arms, without accessories, unless specified in the...
April 1, 2005
Walking aids manipulated by both arms - Requirements and test methods - Part 2: Rollators
This part of ISO 11199 specifies requirements and methods of testing the fatigue, static load capacity, braking and static stability of rollators being used as walking aids with wheels, manipulated...
March 1, 2003
Walking aids manipulated by both arms - Requirements and test methods - Part 2: Rollators
This part of ISO 11199 specifies requirements and methods of testing the fatigue, static load capacity, braking and static stability of rollators being used as walking aids with wheels, manipulated...
October 1, 1999
Walking aids manipulated by both arms - Requirements and test methods - Part 2: Rollators
Specifies requirements and methods of testing rollaters fully equipped with handgrips and tips. The methods state how to test fatigue, static load capacity and stability. The standard also gives the...
NEN-EN-ISO 11199-2
May 1, 1996
Walking aids manipulated using both arms - Requirements and test methods - Part 2: Rollators
Specifies requirements and methods of testing rollaters fully equipped with handgrips and tips. The methods state how to test fatigue, static load capacity and stability. The standard also gives the...
Advertisement