NEN-EN-ISO 11199-2
Walking aids manipulated by both arms - Requirements and test methods - Part 2: Rollators
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 11199 specifies requirements and methods of testing the fatigue, static load capacity, braking and static stability of rollators being used as walking aids with wheels, manipulated by the hands, without accessories, unless specified in the particular test procedure. This part of ISO 11199 also gives the requirements relating to safety, ergonomics, performance, and information supplied by the manufacturer including marking and labelling. The requirements and tests are based on every-day usage of rollators as walking aids, for a maximum user mass as specified by the manufacturer. This part of ISO 11199 includes rollators specified for a user mass of not less than 35 kg.
Document History