NEN-EN-ISO 2503
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
Specifies requirements for single or two-stage pressure regulators for connections to gas cylinders normally used for compressed gases up to 300 bar (30 MPa), for dissolved acetylene, for liquefied petroleum gases (LPG), methylacetylene-prop
Document History
May 1, 2015
Gas welding equipment - Pressure regulators and pressure regulators with flow-metering devices for gas cylinders used in welding, cutting and allied processes up to 300 bar (30 MPa)
A description is not available for this item.
July 1, 2009
Gas welding equipment - Pressure regulators and pressure regulators with flow-metering devices for gas cylinders used in welding, cutting and allied processes up to 300 bar (30 MPa)
This International Standard specifies requirements for single or two-stage pressure regulators without flowmetering devices for connection to gas cylinders used for compressed gases up to 300 bar (30...
February 1, 1999
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
A description is not available for this item.
NEN-EN-ISO 2503
May 1, 1998
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
Specifies requirements for single or two-stage pressure regulators for connections to gas cylinders normally used for compressed gases up to 300 bar (30 MPa), for dissolved acetylene, for liquefied...
May 1, 1996
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
Specifies requirements for single or two-stage pressure regulators for connections to gas cylinders normally used for compressed gases up to 300 bar (30 MPa), for dissolved acetylene, for liquefied...