NEN-EN-ISO 2503

Gas welding equipment - Pressure regulators and pressure regulators with flow-metering devices for gas cylinders used in welding, cutting and allied processes up to 300 bar (30 MPa)

active
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 44
ICS Code (Pressure regulators): 23.060.40
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies requirements for single or two-stage pressure regulators without flowmetering devices for connection to gas cylinders used for compressed gases up to 300 bar (30 MPa), dissolved acetylene, liquefied petroleum gases (LPG), methylacetylene-propadiene mixtures (MPS), and carbon dioxide (CO2), for use in welding, cutting and allied processes. This International Standard also specifies requirements for single or two-stage pressure regulators with flowmetering devices for connection to gas cylinders used for compressed gases or mixtures up to 300 bar (30 MPa), and carbon dioxide (CO2), for use in welding, cutting and allied processes. Typical processes using this equipment are: tungsten inert-gas arc welding (TIG), metal-arc inert-gas welding (MIG), metal-arc active-gas welding (MAG), plasma arc welding, tubular-cored-wiretubular-cored-wire welding and plasma cutting. Annex B gives examples of flow-control systems and their flow-measuring devices.

Document History

May 1, 2015
Gas welding equipment - Pressure regulators and pressure regulators with flow-metering devices for gas cylinders used in welding, cutting and allied processes up to 300 bar (30 MPa)
A description is not available for this item.
NEN-EN-ISO 2503
July 1, 2009
Gas welding equipment - Pressure regulators and pressure regulators with flow-metering devices for gas cylinders used in welding, cutting and allied processes up to 300 bar (30 MPa)
This International Standard specifies requirements for single or two-stage pressure regulators without flowmetering devices for connection to gas cylinders used for compressed gases up to 300 bar (30...
February 1, 1999
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
A description is not available for this item.
May 1, 1998
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
Specifies requirements for single or two-stage pressure regulators for connections to gas cylinders normally used for compressed gases up to 300 bar (30 MPa), for dissolved acetylene, for liquefied...
May 1, 1996
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
Specifies requirements for single or two-stage pressure regulators for connections to gas cylinders normally used for compressed gases up to 300 bar (30 MPa), for dissolved acetylene, for liquefied...

References

Advertisement