NEN-EN-ISO 2503

Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar

inactive
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
ICS Code (Pressure regulators): 23.060.40
ICS Code (Welding equipment): 25.160.30
scope:

Specifies requirements for single or two-stage pressure regulators for connections to gas cylinders normally used for compressed gases up to 300 bar (30 MPa), for dissolved acetylene, for liquefied petroleum gases (LPG), methylacetylene-propadiene-mixtures (MPS) and carbondioxide (CO2).

Document History

May 1, 2015
Gas welding equipment - Pressure regulators and pressure regulators with flow-metering devices for gas cylinders used in welding, cutting and allied processes up to 300 bar (30 MPa)
A description is not available for this item.
July 1, 2009
Gas welding equipment - Pressure regulators and pressure regulators with flow-metering devices for gas cylinders used in welding, cutting and allied processes up to 300 bar (30 MPa)
This International Standard specifies requirements for single or two-stage pressure regulators without flowmetering devices for connection to gas cylinders used for compressed gases up to 300 bar (30...
February 1, 1999
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
A description is not available for this item.
May 1, 1998
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
Specifies requirements for single or two-stage pressure regulators for connections to gas cylinders normally used for compressed gases up to 300 bar (30 MPa), for dissolved acetylene, for liquefied...
NEN-EN-ISO 2503
May 1, 1996
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 300 bar
Specifies requirements for single or two-stage pressure regulators for connections to gas cylinders normally used for compressed gases up to 300 bar (30 MPa), for dissolved acetylene, for liquefied...
Advertisement