NEN-EN-ISO 5270

Pulps - Laboratory sheets - Determination of physical properties

inactive
Organization: NEN
Publication Date: 1 October 2012
Status: inactive
Page Count: 24
ICS Code (Pulps): 85.040
scope:

This International Standard specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to laboratory sheets prepared in accordance with ISO 5269-1, ISO 5269-2 or ISO 5269-3. In this International Standard, it is left to the pulp producer and the pulp user to agree upon which properties are relevant to be tested. The results are, if applicable, reported in index form.

Document History

October 1, 2022
Pulps - Laboratory sheets - Determination of physical properties
This document specifies the relevant International Standards used for the determination of physical properties of laboratory sheets made of all types of pulps. It is applicable to laboratory sheets...
NEN-EN-ISO 5270
October 1, 2012
Pulps - Laboratory sheets - Determination of physical properties
This International Standard specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to...
February 1, 2011
Pulps - Laboratory sheets - Determination of physical properties
This International Standard specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to...
October 1, 1999
Pulps - Laboratory sheets - Determination of physical properties
Specifies test methods for the determination of some physical properties of laboratory sheets made of pulp. It is intended for laboratory sheets prepared in acordance with ISO 5269-1 or ISO 5269-2...

References

Advertisement