NEN-EN-ISO 5270
Pulps - Laboratory sheets - Determination of physical properties
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Pulps): | 85.040 |
scope:
Specifies test methods for the determination of some physical properties of laboratory sheets made of pulp. It is intended for laboratory sheets prepared in acordance with ISO 5269-1 or ISO 5269-2 and shall be used in conjunction with the relevant standards for the coresponding test methods for paper to which reference is made.
Document History
October 1, 2022
Pulps - Laboratory sheets - Determination of physical properties
This document specifies the relevant International Standards used for the determination of physical properties of laboratory sheets made of all types of pulps.
It is applicable to laboratory sheets...
October 1, 2012
Pulps - Laboratory sheets - Determination of physical properties
This International Standard specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to...
February 1, 2011
Pulps - Laboratory sheets - Determination of physical properties
This International Standard specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to...
NEN-EN-ISO 5270
October 1, 1999
Pulps - Laboratory sheets - Determination of physical properties
Specifies test methods for the determination of some physical properties of laboratory sheets made of pulp. It is intended for laboratory sheets prepared in acordance with ISO 5269-1 or ISO 5269-2...