NEN-IEC 60092-352
Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
Lays down the basic requirements for the choice and installation of shipboard cables intended for low-voltage power systems at voltages up to and including 1000 V.
Document History
October 1, 2006
Electrical installations in ships - Part 352: Choice and installation of electrical cables
This standard provides the basic requirements for the choice and installation of cables intended for fixed electrical systems on board ships at voltages (U) up to and including 15 kV. The reference...
April 1, 1998
Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems
A description is not available for this item.
NEN-IEC 60092-352
October 1, 1997
Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems
Lays down the basic requirements for the choice and installation of shipboard cables intended for low-voltage power systems at voltages up to and including 1000 V.