NEN-IEC 60092-352

Electrical installations in ships - Part 352: Choice and installation of electrical cables

active, Most Current
Organization: NEN
Publication Date: 1 October 2006
Status: active
Page Count: 58
ICS Code (Cables): 29.060.20
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This standard provides the basic requirements for the choice and installation of cables intended for fixed electrical systems on board ships at voltages (U) up to and including 15 kV. The reference to fixed systems includes those that are subjected to vibration (due to the movement of the ship) or movement (due to motion of the ship) and not to those that are intended for frequent flexing. Cables suitable for frequent or continual flexing use are detailed in other IEC specifications e.g. IEC 60227 and IEC 60245, and their uses on board ship is restricted to those situations which do not directly involve exposure to a marine environment e.g. portable tools or domestic appliances. The following types and applications of cables are not included: - optical fibre cables; - sub-sea and umbilical cables; - data, telecommunication and radio frequency cables; - the choice and installation of cables for use on offshore units.

Document History

NEN-IEC 60092-352
October 1, 2006
Electrical installations in ships - Part 352: Choice and installation of electrical cables
This standard provides the basic requirements for the choice and installation of cables intended for fixed electrical systems on board ships at voltages (U) up to and including 15 kV. The reference...
April 1, 1998
Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems
A description is not available for this item.
October 1, 1997
Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems
Lays down the basic requirements for the choice and installation of shipboard cables intended for low-voltage power systems at voltages up to and including 1000 V.

References

Advertisement