NEN-IEC 60092-352/A1

Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 8
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

October 1, 2006
Electrical installations in ships - Part 352: Choice and installation of electrical cables
This standard provides the basic requirements for the choice and installation of cables intended for fixed electrical systems on board ships at voltages (U) up to and including 15 kV. The reference...
NEN-IEC 60092-352/A1
April 1, 1998
Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems
A description is not available for this item.
October 1, 1997
Electrical installations in ships - Part 352: Choice and installation of cables for low-voltage power systems
Lays down the basic requirements for the choice and installation of shipboard cables intended for low-voltage power systems at voltages up to and including 1000 V.
Advertisement