NEN-IEC 61156-4/A1

Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification

inactive
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 8
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

June 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
This part of IEC 61156 which is a sectional specification relates to IEC 61156-1:2002. The cables are specifically intended for riser wiring up to category 5 (class D) as defined and specified in...
May 1, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
Covers individually unscreened 20 pairs/10 quads or more for vertical shafts of terically between floors. When installed vertically extra length requirements may be applicable and are defined in the...
October 1, 2001
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
A description is not available for this item.
NEN-IEC 61156-4/A1
February 1, 2000
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
A description is not available for this item.
Advertisement