NEN-IEC 61156-4

Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification

inactive
Organization: NEN
Publication Date: 1 May 2003
Status: inactive
Page Count: 44
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

Covers individually unscreened 20 pairs/10 quads or more for vertical shafts of terically between floors. When installed vertically extra length requirements may be applicable and are defined in the appropriate specifications. The cables may be provided with a common screen over the cable core. These cables are suitable for the various communication systems for which the reference is given in the appropriate detail specification.

Document History

June 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
This part of IEC 61156 which is a sectional specification relates to IEC 61156-1:2002. The cables are specifically intended for riser wiring up to category 5 (class D) as defined and specified in...
NEN-IEC 61156-4
May 1, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
Covers individually unscreened 20 pairs/10 quads or more for vertical shafts of terically between floors. When installed vertically extra length requirements may be applicable and are defined in the...
October 1, 2001
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
A description is not available for this item.
February 1, 2000
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
A description is not available for this item.
Advertisement