NEN-IEC 61156-4/A2

Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification

inactive
Organization: NEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 10
ICS Code (Wires and symmetrical cables): 33.120.20

Document History

June 1, 2009
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
This part of IEC 61156 which is a sectional specification relates to IEC 61156-1:2002. The cables are specifically intended for riser wiring up to category 5 (class D) as defined and specified in...
May 1, 2003
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
Covers individually unscreened 20 pairs/10 quads or more for vertical shafts of terically between floors. When installed vertically extra length requirements may be applicable and are defined in the...
NEN-IEC 61156-4/A2
October 1, 2001
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
A description is not available for this item.
February 1, 2000
Multicore and symmetrical pair/quad cables for digital communications - Part 4: Riser cables - Sectional specification
A description is not available for this item.
Advertisement