NEN-IEC 62067

Power cables with extruded insulation and their accessories for rated voltages above 150 kV (U[m] = 170 kV) up to 500 kV (U[m] = 550 kV) - Test methods and requirements

inactive
Organization: NEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 66
ICS Code (Cables): 29.060.20
scope:

This International Standard specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 150 kV (Um = 170 kV) up to and including 500 kV (Um = 550 kV). The requirements apply to single-core cables and to their accessories for usual conditions of installation and operation, but not to special cables and their accessories, such as submarine cables, for which modifications to the standard tests may be necessary or special test conditions may need to be devised. This standard does not cover transition joints between cables with extruded insulation and paper insulated cables.

Document History

May 1, 2022
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
This document specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 150 kV (Um = 170...
NEN-IEC 62067
December 1, 2011
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (U[m] = 170 kV) up to 500 kV (U[m] = 550 kV) - Test methods and requirements
This International Standard specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above...
June 1, 2006
Power cables with extruded insulation and their accessories for rated votage above 150 kV (U[m]=170 kV) up to 500 kV U[m)]=550 kV) - Test methods and requirements
A description is not available for this item.
September 1, 2004
Power cables with extruded insulation and their accessories for rated votage above 160 kV (U[m]=170 kV) up to 500 kV U[m)]=550 kV) - Test methods and requirements
Specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 150 kV (Um=170 kV) tot en met...

References

Advertisement