NEN 3630
Cables with insulation of cross-linked polyethylene and their accessories for voltages of 50 kV up to and including 150 kV
| Organization: | NEN |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 92 |
| ICS Code (Cables): | 29.060.20 |
scope:
Specifies test requirements for power cables with extruded insulation, of the types listed in 1.1.5 and their accessories, for rated voltages above 36 kV (Um=42 kV) up to and including 150 kV (Um=170 kV) for fixed installations intended for transmission and distribution systems, and for use in power generating plants and substations. The requirements apply to single-core cables and to three-core cables with separate cores and to their accessories for usual conditions of installation and operation, but not to special cables and their accessories, such as submarine cables, for which modifications to the standard tests may be necessary or special test conditions may need to be devised.
Document History