NEN 3630/A1

Cables with insulation of cross-linked polyethylene for voltages of 50 kV up to and including 220 kV

inactive
Organization: NEN
Publication Date: 1 March 1999
Status: inactive
Page Count: 5
ICS Code (Cables): 29.060.20

Document History

September 1, 2004
Cables with insulation of cross-linked polyethylene and their accessories for voltages of 50 kV up to and including 150 kV
Specifies test requirements for power cables with extruded insulation, of the types listed in 1.1.5 and their accessories, for rated voltages above 36 kV (Um=42 kV) up to and including 150 kV (Um=170...
NEN 3630/A1
March 1, 1999
Cables with insulation of cross-linked polyethylene for voltages of 50 kV up to and including 220 kV
A description is not available for this item.
June 1, 1996
Cables with insulation of cross-linked polyethylene for voltages of 50 kV up to and including 220 kV
This standard is derived from the international standard IEC Publication 840 "Tests for power cables with extruded insulation for rated voltages above 30 kV up to 150 kV". On the basis of Dutch...
May 1, 1993
Cables with insulation of cross-linked polyethylene for voltages of 50 kV up to and including 220 kV
This standard is derived from the international standard IEC Publication 840 "Tests for power cables with extruded insulation for rated voltages above 30 kV up to 150 kV". On the basis of Dutch...

References

Advertisement