NEN 3630

Cables with insulation of cross-linked polyethylene for voltages of 50 kV up to and including 220 kV

inactive
Organization: NEN
Publication Date: 1 May 1993
Status: inactive
ICS Code (Cables): 29.060.20
scope:

This standard is derived from the international standard IEC Publication 840 "Tests for power cables with extruded insulation for rated voltages above 30 kV up to 150 kV". On the basis of Dutch practice this international standard has been adapted. From this perspective the standard deals exclusively with cables with insulation of cross-linked polyethylene (XLPE) for voltages of 30 kV upto and including 150 kV.

Document History

September 1, 2004
Cables with insulation of cross-linked polyethylene and their accessories for voltages of 50 kV up to and including 150 kV
Specifies test requirements for power cables with extruded insulation, of the types listed in 1.1.5 and their accessories, for rated voltages above 36 kV (Um=42 kV) up to and including 150 kV (Um=170...
March 1, 1999
Cables with insulation of cross-linked polyethylene for voltages of 50 kV up to and including 220 kV
A description is not available for this item.
June 1, 1996
Cables with insulation of cross-linked polyethylene for voltages of 50 kV up to and including 220 kV
This standard is derived from the international standard IEC Publication 840 "Tests for power cables with extruded insulation for rated voltages above 30 kV up to 150 kV". On the basis of Dutch...
NEN 3630
May 1, 1993
Cables with insulation of cross-linked polyethylene for voltages of 50 kV up to and including 220 kV
This standard is derived from the international standard IEC Publication 840 "Tests for power cables with extruded insulation for rated voltages above 30 kV up to 150 kV". On the basis of Dutch...
Advertisement