NEN-IEC 62067

Power cables with extruded insulation and their accessories for rated votage above 160 kV (U[m]=170 kV) up to 500 kV U[m)]=550 kV) - Test methods and requirements

inactive
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
Page Count: 90
ICS Code (Cables): 29.060.20
scope:

Specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 150 kV (Um=170 kV) tot en met 500 kV (Um=550 kV).

Document History

May 1, 2022
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (Um = 170 kV) up to 500 kV (Um = 550 kV) - Test methods and requirements
This document specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 150 kV (Um = 170...
December 1, 2011
Power cables with extruded insulation and their accessories for rated voltages above 150 kV (U[m] = 170 kV) up to 500 kV (U[m] = 550 kV) - Test methods and requirements
This International Standard specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above...
June 1, 2006
Power cables with extruded insulation and their accessories for rated votage above 150 kV (U[m]=170 kV) up to 500 kV U[m)]=550 kV) - Test methods and requirements
A description is not available for this item.
NEN-IEC 62067
September 1, 2004
Power cables with extruded insulation and their accessories for rated votage above 160 kV (U[m]=170 kV) up to 500 kV U[m)]=550 kV) - Test methods and requirements
Specifies test methods and requirements for power cable systems, cables with extruded insulation and their accessories for fixed installations, for rated voltages above 150 kV (Um=170 kV) tot en met...

References

Advertisement