NEN-EN 1634-1

Fire testing of door and shutter assemblies - Part 1: Method of test for fire resistance of fire doors and shutters

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 50
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

Specifies a method a method for determining the fire resistance of doors and shutter assemblies designed for installation within openings incorperated in vertical separating elements, such as: - hinged and pivoted doors; - horizontally sliding and vertically sliding doors including articulated sliding doors, sectional doors; - steel single skin folding shutters (uninsulated); - other sliding folding doors; - tilting doors; - rolling shutter doors. Is used in conjunction with prEN 1363-1. Doors tested in accordance with this Standard can be acceptable for certain lift landing door applications.

Document History

January 1, 2018
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for door and shutter assemblies and openable windows
NEN-EN 1634-1 specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical separating...
July 1, 2016
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for door and shutter assemblies and openable windows
A description is not available for this item.
January 1, 2014
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for door and shutter assemblies and openable windows
EN 1634-1 specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical separating...
July 1, 2012
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for door and shutter assemblies and openable windows
EN 1634-1 specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical separating...
November 1, 2008
Fire resistance and smoke control tests for door, shutter and openable window assemblies and elements of building hardware - Part 1: Fire resistance tests for doors, shutters and openable windows
This Part of EN 1634 specifies a method for determining the fire resistance of doors, shutters and openable windows designed for installation within openings incorporated in vertical separating...
February 1, 2008
Fire resistance and smoke control tests for door, shutter and openable window assemblies and elements of building hardware - Part 1: Fire resistance tests for doors, shutters and openable windows
This Part of EN 1634 specifies a method for determining the fire resistance of doors, shutters and openable windows designed for installation within openings incorporated in vertical separating...
May 1, 2007
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for doors and shutter assemblies and openable windows
Title has been changed. Was already correct on NEN title page and in NEN catalogue
January 1, 2001
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for doors and shutter assemblies and openable windows
Specifies a method a method for determining the fire resistance of doors and shutter assemblies designed for installation within openings incorperated in vertical separating elements, such as: -...
NEN-EN 1634-1
November 1, 1994
Fire testing of door and shutter assemblies - Part 1: Method of test for fire resistance of fire doors and shutters
Specifies a method a method for determining the fire resistance of doors and shutter assemblies designed for installation within openings incorperated in vertical separating elements, such as: -...
Advertisement