NEN-EN 1634-1
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for doors and shutter assemblies and openable windows
| Organization: | NEN |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 71 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
Specifies a method a method for determining the fire resistance of doors and shutter assemblies designed for installation within openings incorperated in vertical separating elements, such as: - hinged and pivoted doors; - horizontally sliding and vertically sliding doors including articulated sliding doors, sectional doors; - steel single skin folding shutters (uninsulated); - other sliding folding doors; - tilting doors; - rolling shutter doors. Is used in conjunction with prEN 1363-1. Doors tested in accordance with this Standard can be acceptable for certain lift landing door applications.
Document History