NEN-EN 1634-1+A1
Fire resistance and smoke control tests for door and shutter assemblies, openable windows and elements of building hardware - Part 1: Fire resistance test for door and shutter assemblies and openable windows
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
NEN-EN 1634-1 specifies a method for determining the fire resistance of door and shutter assemblies and openable windows designed for installation within openings incorporated in vertical separating elements, such as: a) hinged and pivoted doors; b) horizontally sliding and vertically sliding doors including articulated sliding doors and sectional doors; c) folding doors, sliding folding doors /shutters; d) tilting doors; e) rolling shutter doors; f) openable windows; g) operable fabric curtains. This European Standard is used in conjunction with EN 1363-1. The testing of fire dampers is covered by EN 1366-2. The testing of closures for conveyor systems is covered by EN 1366-7. By prior agreement with the test sponsor, additional information may be gained for individual elements of building hardware in order to fulfil the performance criteria identified in EN 1634-2. Based on the observations recorded during the test, the results may be presented in a separate report which should be in accordance with the requirements of EN 1634-2.
Document History