NEN-EN 1808

Safety requirements for suspended access equipment - Design calculations, stability criteria, construction - Examinations and tests

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 136
ICS Code (Other lifting equipment): 53.020.99
scope:

NEN-EN 1808 specifies the requirements, test methods, marking and information to be provided by the manufacturer/supplier for suspended access equipment (SAE). It is applicable to both permanent and temporary equipment which can be powered or hand operated and which are defined in Clause 3. The requirements of this standard include the rails, tracks and other support systems on which SAE depend for their integrity and safety as well as taking into account all associated loads and fixings to the building structure. This document is not applicable to SAE which is manufactured before the date of its publication as an EN.

Document History

NEN-EN 1808
April 1, 2015
Safety requirements for suspended access equipment - Design calculations, stability criteria, construction - Examinations and tests
NEN-EN 1808 specifies the requirements, test methods, marking and information to be provided by the manufacturer/supplier for suspended access equipment (SAE). It is applicable to both permanent and...
August 1, 2011
Suspended access equipment - Design calculations, stability criteria and construction - Examinations and tests
NEN-EN 1808 specifies the requirements, test methods, marking and information to be provided by the manufacturer/supplier for suspended access equipment (SAE). It is applicable to both permanent and...
June 1, 2010
Safety requirements on Suspended Access Equipment - Design calculations, stability criteria, construction - Tests
This standard specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are...
January 1, 2009
Safety requirements on suspended access equipment - Design calculations, Stability criteria, Construction - Tests
A description is not available for this item.
April 1, 1999
Safety requirements on Suspended Access Equipment - Design calculations, Stability criteria, Construction - Tests
Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in...
April 1, 1999
Safety requirements on Suspended Access Equipment - Design calculations, Stability criteria, Construction - Tests
Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in...
February 1, 1995
Suspended access equipment
Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in...

References

Advertisement