NEN-EN 1808

Suspended access equipment - Design calculations, stability criteria and construction - Examinations and tests

inactive
Organization: NEN
Publication Date: 1 August 2011
Status: inactive
Page Count: 127
ICS Code (Other lifting equipment): 53.020.99
scope:

NEN-EN 1808 specifies the requirements, test methods, marking and information to be provided by the manufacturer/supplier for suspended access equipment (SAE). It is applicable to both permanent and temporary equipment which can be powered or hand operated and which are defined in Clause 3. The requirements of this standard include the rails, tracks and other support systems on which SAE depend for their integrity and safety as well as taking into account all associated loads and fixings to the building structure. This document is not applicable to SAE which is manufactured before the date of its publication as an EN.

Document History

April 1, 2015
Safety requirements for suspended access equipment - Design calculations, stability criteria, construction - Examinations and tests
NEN-EN 1808 specifies the requirements, test methods, marking and information to be provided by the manufacturer/supplier for suspended access equipment (SAE). It is applicable to both permanent and...
NEN-EN 1808
August 1, 2011
Suspended access equipment - Design calculations, stability criteria and construction - Examinations and tests
NEN-EN 1808 specifies the requirements, test methods, marking and information to be provided by the manufacturer/supplier for suspended access equipment (SAE). It is applicable to both permanent and...
June 1, 2010
Safety requirements on Suspended Access Equipment - Design calculations, stability criteria, construction - Tests
This standard specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are...
January 1, 2009
Safety requirements on suspended access equipment - Design calculations, Stability criteria, Construction - Tests
A description is not available for this item.
April 1, 1999
Safety requirements on Suspended Access Equipment - Design calculations, Stability criteria, Construction - Tests
Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in...
April 1, 1999
Safety requirements on Suspended Access Equipment - Design calculations, Stability criteria, Construction - Tests
Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in...
February 1, 1995
Suspended access equipment
Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in...

References

Advertisement