NEN-EN 1808

Suspended access equipment

inactive
Organization: NEN
Publication Date: 1 February 1995
Status: inactive
Page Count: 113
ICS Code (Other lifting equipment): 53.020.99
scope:

Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in clause 3.

Document History

April 1, 2015
Safety requirements for suspended access equipment - Design calculations, stability criteria, construction - Examinations and tests
NEN-EN 1808 specifies the requirements, test methods, marking and information to be provided by the manufacturer/supplier for suspended access equipment (SAE). It is applicable to both permanent and...
August 1, 2011
Suspended access equipment - Design calculations, stability criteria and construction - Examinations and tests
NEN-EN 1808 specifies the requirements, test methods, marking and information to be provided by the manufacturer/supplier for suspended access equipment (SAE). It is applicable to both permanent and...
June 1, 2010
Safety requirements on Suspended Access Equipment - Design calculations, stability criteria, construction - Tests
This standard specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are...
January 1, 2009
Safety requirements on suspended access equipment - Design calculations, Stability criteria, Construction - Tests
A description is not available for this item.
April 1, 1999
Safety requirements on Suspended Access Equipment - Design calculations, Stability criteria, Construction - Tests
Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in...
April 1, 1999
Safety requirements on Suspended Access Equipment - Design calculations, Stability criteria, Construction - Tests
Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in...
NEN-EN 1808
February 1, 1995
Suspended access equipment
Specifies the safety requirements for Suspended Access Equipment (SAE). It is applicable to both permanent and temporary equipment which may be powered or hand operated and which are defined in...

References

Advertisement