NEN-EN 267/A1

Automatic forced draugth burners for liquid fuels

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 14
ICS Code (Liquid and solid fuel burners): 27.060.10
ICS Code (Energy and heat transfer engineering (Vocabularies)): 01.040.27

Document History

January 1, 2020
Forced draught burners for liquid fuels
This document specifies the terminology, the general requirements for the construction and operation of forced draught oil burners and also the provision of control and safety devices, and the test...
January 1, 2017
Forced draught burners for liquid fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of forced draught oil burners and also the provision of control and safety devices, and...
March 1, 2012
Forced draught burners for liquid fuels
A description is not available for this item.
August 1, 2011
Automatic forced draught burners for liquid fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught oil burners and also the provision of control and safety...
February 1, 2011
Automatic forced draught burners for liquid fuels
A description is not available for this item.
November 1, 2009
Automatic forced draught burners for liquid fuels
In this document guidelines are given for the design and inspection of industrial burning appliances for simultaniously burning of multiple fuels.
NEN-EN 267/A1
August 1, 2006
Automatic forced draugth burners for liquid fuels
A description is not available for this item.
August 1, 2006
Automatic forced draught burners for liquid fuels
A description is not available for this item.
December 1, 2005
Automatic forced draught burners for liquid fuels
This European Standard specifies the test requirements for laboratory testing, the terminology, the general requirements for the construction and operation of automatic forced draught oil burners...
October 1, 1999
Forced draught oil burners - Definitions, requirements, testing, marking
Specifies the test requirements and methods for laboratory testing of forced draught oil burners supplied with a fuel having a viscosity at the burner inlet of 1,6 mm²/s (cST) up to 6 mm²/s (cST) at...
March 1, 1997
Safety shut-off and control devices for monobloc oil burners
A description is not available for this item.
May 1, 1996
Forced draught oil burners - Definitions, requirements, testing, marking
Specifies the test requirements and methods for laboratory testing of forced draught oil burners supplied with a fuel having a viscosity at the burner inlet of 1,6 mm²/s (cST) up to 6 mm²/s (cST) at...
December 1, 1992
Safety shut-off and control devices for monobloc oil burners
A description is not available for this item.
September 1, 1992
Atomizing oil burners of monobloc type - Testing
This Standard specifies the conditions for laboratory testing of atomizing oil burners of the monobloc type, with a flow rate m of ≤ 100 kg/h and supplied with a fuel having a viscosity at the burner...

References

Advertisement