NEN-EN 267
Automatic forced draught burners for liquid fuels
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | inactive |
| Page Count: | 63 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
scope:
This European Standard specifies the test requirements for laboratory testing, the terminology, the general requirements for the construction and operation of automatic forced draught oil burners supplied with: - a fuel having a viscosity at the burner inlet of 1,6 mm²/s (cSt) up to 6 mm²/s (cSt) at 20 °C, and - higher boiling petroleum based first raffinates. To achieve the viscosity required for proper atomisation preheating is necessary. The standard is applicable to: - single burners with a single combustion chamber, although such burners are fitted to a single appliance, in which case the requirements of the relevant appliance standard shall additionally apply; - single-fuel and dual-fuel burners when operating on oil only; - the oil function of dual-fuel burners designed to operate independently on gaseous or liquid fuels. In which case the requirements of EN 676 will also apply in respect of the gaseous fuel function.
Document History