NEN-EN 267
Forced draught oil burners - Definitions, requirements, testing, marking
| Organization: | NEN |
| Publication Date: | 1 May 1996 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
| ICS Code (Energy and heat transfer engineering (Vocabularies)): | 01.040.27 |
scope:
Specifies the test requirements and methods for laboratory testing of forced draught oil burners supplied with a fuel having a viscosity at the burner inlet of 1,6 mm²/s (cST) up to 6 mm²/s (cST) at 20 °C. It also applies to the oil function of dual fuel furners designed to operate on liquid and gaseous fuels in which case the requirements of EN 676 will also apply in respect of the gaseous fuel function.
Document History