NEN-EN-ISO 12944-5

Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 5: Protective paint systems

inactive
Organization: NEN
Publication Date: 1 October 2007
Status: inactive
Page Count: 44
ICS Code (Paint coating processes): 87.020
ICS Code (Metal structures): 91.080.10
scope:

This part of ISO 12944 describes the types of paint and paint system commonly used for corrosion protection of steel structures. It also provides guidance for the selection of paint systems available for different environments (see ISO 12944-2) and different surface preparation grades (see ISO 12944-4), and the durability grade to be expected (see ISO 12944-1). The durability of paint systems is classified in terms of low, medium and high.

Document History

November 1, 2019
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 5: Protective paint systems
This document describes the types of paint and paint system commonly used for corrosion protection of steel structures. It also gives guidelines for the selection of paint systems available for...
NEN-EN-ISO 12944-5
October 1, 2007
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 5: Protective paint systems
This part of ISO 12944 describes the types of paint and paint system commonly used for corrosion protection of steel structures. It also provides guidance for the selection of paint systems available...
September 1, 2005
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 5: Protective paint systems
This part of ISO 12944 describes the types of paint and paint system commonly used for corrosion protection of steel structures. It also provides guidance for the selection of paint systems available...
August 1, 1998
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 5: Protective paint systems
Describes the commonly used types of paint and paint system and provides guidance for the selection of paint systems available for the environments in which they will be used. It also gives...
April 1, 1996
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 5: Protective paint systems
Describes the commonly used types of paint and paint system and provides guidance for the selection of paint systems available for the environments in which they will be used. It also gives...
Advertisement