NEN-EN-ISO 12944-5
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 5: Protective paint systems
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Paint coating processes): | 87.020 |
| ICS Code (Metal structures): | 91.080.10 |
scope:
This part of ISO 12944 describes the types of paint and paint system commonly used for corrosion protection of steel structures. It also provides guidance for the selection of paint systems available for different environments (see ISO 12944-2) and different surface preparation grades (see ISO 12944-4), and the durability grade to be expected (see ISO 12944-1). The durability of paint systems is classified in terms of low, medium and high.
Document History