DIN EN ISO 8750

Spring-type straight pins - Coiled, standard duty (ISO 8750:2007)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2007
Status: active
Page Count: 11
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter, d1, from 0,8 mm to 20 mm inclusive.

NOTE Spring-type straight pins, coiled, heavy duty, and spring type straight pins, coiled, light duty, are the subjects of ISO 8748 and ISO 8751, respectively.

Document History

DIN EN ISO 8750
July 1, 2007
Spring-type straight pins - Coiled, standard duty (ISO 8750:2007)
This International Standard specifies the characteristics of coiled, standard duty spring-type straight pins made of steel or of austenitic or martensitic stainless steel, with a nominal diameter,...
March 1, 1998
Spring-type straight pins - Coiled, standard duty (ISO 8750:1997)
A description is not available for this item.

References

Advertisement