DIN 1469

Grooved pins, half length grooved with gorge

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2012
Status: active
Page Count: 11
ICS Code (Pins, nails): 21.060.50
scope:

This standard applies to grooved pins, half-length grooved with gorge (press-fit fasteners) used for holding retaining rings, retaining washers, springs, etc., the pin being seated firmly in a drilled hole of appropriate size. Such pins have a nominal diameter d1 of 1,5 mm to 25 mm. A distinction is made between pins of type A (with slot for retaining rings as in DIN 471), type B (with slot for retaining washers as in DIN 6799) and type C (with rounded slot).

NOTE Tolerance class H11 is recommended for the hole into which the pin is to be inserted (see DIN EN ISO 8750).

Document History

DIN 1469
May 1, 2012
Grooved pins, half length grooved with gorge
This standard applies to grooved pins, half-length grooved with gorge (press-fit fasteners) used for holding retaining rings, retaining washers, springs, etc., the pin being seated firmly in a...
February 1, 2011
Grooved pins, half length grooved with gorge
This standard applies to grooved pins, half-length grooved with gorge (press-fit fasteners) used for holding retaining rings, retaining washers, springs, etc., the pin being seated firmly in a...
November 1, 1978
Grooved Pins, Half Length Grooved with Gorge
A description is not available for this item.

References

Advertisement