NEN-EN 622-4

Fibreboards - Specifications - Part 4: Requirements for softboards

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 13
ICS Code (Fibre and particle boards): 79.060.20
scope:

This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3. The values listed in this European Standard relate to product properties but they are not characteristic values to be used in design calculations.

Document History

September 1, 2023
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3. The values listed in this document relate to product properties but they are...
June 1, 2019
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3. The values listed in this document relate to product properties but they are...
May 1, 2018
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3. The values listed in this document relate to product properties but they are...
December 1, 2009
Fibreboards - Specifications - Part 4: Requirements for softboards
This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3. The values listed in this European Standard relate to product...
NEN-EN 622-4
July 1, 2008
Fibreboards - Specifications - Part 4: Requirements for softboards
This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3. The values listed in this European Standard relate to product...
June 1, 1997
Fibreboards - Specifications - Part 4: Requirements for softboards
Specifies the requirements for softboards as defined in EN 316, with a density of more than 230 kg/m³. The values listed in this standard relate to product properties but they are not characteristic...
May 1, 1993
Fibreboards - Specifications - Part 4: Requirements for general purpose boards for use in humid conditions
Specifies the requirements for softboards as defined in EN 316, with a density of more than 230 kg/m³. The values listed in this standard relate to product properties but they are not characteristic...
Advertisement