NEN-EN 622-4
Fibreboards - Specifications - Part 4: Requirements for softboards
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are not characteristic values to be used in design calculations.
NOTE Panels which are intended for use exclusively as thermal insulating products are covered by EN 13171.
Document History
September 1, 2023
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
NEN-EN 622-4
June 1, 2019
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
May 1, 2018
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
December 1, 2009
Fibreboards - Specifications - Part 4: Requirements for softboards
This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3. The values listed in this European Standard relate to product...
July 1, 2008
Fibreboards - Specifications - Part 4: Requirements for softboards
This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3. The values listed in this European Standard relate to product...
June 1, 1997
Fibreboards - Specifications - Part 4: Requirements for softboards
Specifies the requirements for softboards as defined in EN 316, with a density of more than 230 kg/m³. The values listed in this standard relate to product properties but they are not characteristic...
May 1, 1993
Fibreboards - Specifications - Part 4: Requirements for general purpose boards for use in humid conditions
Specifies the requirements for softboards as defined in EN 316, with a density of more than 230 kg/m³. The values listed in this standard relate to product properties but they are not characteristic...