NEN-EN 622-4
Fibreboards - Specifications - Part 4: Requirements for softboards
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3. The values listed in this European Standard relate to product properties but they are not characteristic values to be used in design calculations.
Document History
September 1, 2023
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
June 1, 2019
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
May 1, 2018
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
NEN-EN 622-4
December 1, 2009
Fibreboards - Specifications - Part 4: Requirements for softboards
This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3. The values listed in this European Standard relate to product...
July 1, 2008
Fibreboards - Specifications - Part 4: Requirements for softboards
This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3. The values listed in this European Standard relate to product...
June 1, 1997
Fibreboards - Specifications - Part 4: Requirements for softboards
Specifies the requirements for softboards as defined in EN 316, with a density of more than 230 kg/m³. The values listed in this standard relate to product properties but they are not characteristic...
May 1, 1993
Fibreboards - Specifications - Part 4: Requirements for general purpose boards for use in humid conditions
Specifies the requirements for softboards as defined in EN 316, with a density of more than 230 kg/m³. The values listed in this standard relate to product properties but they are not characteristic...