NEN-EN 50629
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
| Organization: | NEN |
| Publication Date: | 1 August 2014 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal to or higher than 40 MVA regardless of the highest voltage for equipment. The scope of this European Standard is the following: - Defining the appropriate energy efficiency criteria; - Setting of benchmark minimum efficiency levels for new transformers based on an assessment of the energy efficiency of the European transformer population installed in the last 10 years; - Proposing higher minimum efficiency levels for improving the energy efficiency of new transformers; - Providing guidance for consideration of Total Cost of Ownership. This European Standard provides also a form for efficiency data collection to inform future efficiency benchmark levels.
Document History