NEN-EN 50629/A1

Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)

inactive
Organization: NEN
Publication Date: 1 June 2016
Status: inactive
Page Count: 8
ICS Code (Transformers. Reactors): 29.180
scope:

After the last item of the bulleted list "- large power transformers which are like for like replacements in the same physical location/installation for existing large power transformers, where this replacement cannot be achieved without entailing disproportionate costs associated to their transportation and/or installation.", add the following new paragraph: "In case one of the last two exclusions is claimed, this should be documented at the signature of the contract with a declaration made by the customer.".

Document History

January 1, 2018
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
A description is not available for this item.
NEN-EN 50629/A1
June 1, 2016
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
After the last item of the bulleted list “- large power transformers which are like for like replacements in the same physical location/installation for existing large power transformers, where this...
February 1, 2016
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
After the last item of the bulleted list “- large power transformers which are like for like replacements in the same physical location/installation for existing large power transformers, where this...
July 1, 2015
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal...
April 1, 2015
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal...
August 1, 2014
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal...

References

Advertisement